Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU PIC18LF6622-I/PT

Description
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18LF6622-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF6622-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18LF6622-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF6622-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18LF6622-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18LF6622-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18LF6622-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18LF6622-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF6622-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18LF6622-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF6622-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6669383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669383
Microcontrollers 6669383
MCU 64K Flash, Low Power XLP, TQFP64

MCU 64K Flash, Low Power XLP, TQFP64

Supplier's Site
Microcontrollers - 6669383P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669383P
Microcontrollers 6669383P
MCU 64K Flash, Low Power XLP, TQFP64

MCU 64K Flash, Low Power XLP, TQFP64

Supplier's Site
Microcontrollers - 1654651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654651
Microcontrollers 1654651
MCU 64K Flash, Low Power XLP, TQFP64

MCU 64K Flash, Low Power XLP, TQFP64

Supplier's Site
Microcontrollers - PIC18LF6622-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF6622-I/PT-ND
Microcontrollers PIC18LF6622-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF6622-I/PT - 792183-PIC18LF6622-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF6622-I/PT
792183-PIC18LF6622-I/PT
Embedded - Embedded - Microcontrollers - PIC18LF6622-I/PT 792183-PIC18LF6622-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792183-PIC18LF6622-I /PT Series: PIC 18F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3936 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC18LF6622 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18LF6620-I/PT; PIC18LF6620T-I/PT; PIC18LF6622-I/PT; PIC18LF6622T-I/PT; ML610Q346J-xxxTB; ML610346-xxxTB; ML610Q473P-xxxTBZ03A ; ML610471-xxxTBZ03A; Introduction Date: October 19, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792183-PIC18LF6622-I/PT
Series: PIC 18F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3936 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC18LF6622
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18LF6620-I/PT; PIC18LF6620T-I/PT; PIC18LF6622-I/PT; PIC18LF6622T-I/PT; ML610Q346J-xxxTB; ML610346-xxxTB; ML610Q473P-xxxTBZ03A; ML610471-xxxTBZ03A;
Introduction Date: October 19, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF6622-I/PT
8-bit Microcontrollers - MCU PIC18LF6622-I/PT
8-bit Microcontrollers - MCU 64 KB FL 4K RAM 70 I/O

8-bit Microcontrollers - MCU 64 KB FL 4K RAM 70 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip - 71J7294 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip
71J7294
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip 71J7294
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.84KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.84KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18LF6622-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF6622-I/PT
Microcontrollers PIC18LF6622-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18LF6622-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF6622-I/PT
Microcontrollers PIC18LF6622-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF6622-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF6622-I/PT
Embedded - Microcontrollers PIC18LF6622-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF6622-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF6622-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF6622-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18LF6622-I/PT 6669383 6669383P 1654651 PIC18LF6622-I/PT-ND 792183-PIC18LF6622-I/PT PIC18LF6622-I/PT 71J7294 PIC18LF6622-I/PT PIC18LF6622-I/PT PIC18LF6622-I/PT PIC18LF6622-I/PT
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18LF6622-I/PT 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 3.94 KB 3.94 KB 3.94 KB 3.94 KB 64 KB 3.84 KB 3.94 KB 3.94 KB 3936 KB
ROM 1.02 KB 64 KB 48 KB 48 KB 64 KB 1 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7616AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details
3 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details