Dual Channel, Capless, 150mA, LDO in 1.2mm x 1.2mm SON Package 6-X2SON -40 to 125
150-mA, dual-channel low-dropout voltage regulator with enable 6-X2SON -40 to 125 Product overview: TLV7163318PDPQT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7163318PDPQT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 6-X2SON (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 6-X2SON (1.2x1.2)
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 1.8V2, CMOS, PDSO6
LDO Voltage Regulators Dual CH Capless 150mA LDO
IC REG LIN 3.3/1.8V 150MA 6X2SON
IC REG LIN 3.3/1.8V 150MA 6X2SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV7163318PDPQT | 776-TLV7163318PDPQT | 296-TLV7163318PDPQTCT-ND | TLV7163318PDPQT | TLV7163318PDPQT | TLV7163318PDPQT | TLV7163318PDPQT |
| Product Name | TLV7163318P Dual Channel, Capless, 150mA, LDO in 1.2mm x 1.2mm SON Package | Dual Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; X2SON | Other; 6-XFDFN Exposed Pad | Other; X2SON6 | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 3.3 volts | 1.8 volts | 1.8 to 3.3 volts | 3.3 volts |