Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package 6-WSON -40 to 125
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 1.8V2, CMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 797154-TLV7103318DSE
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TLV710
Output Voltage: 3.3V, 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA
PSRR: 80dB ~ 50dB (10Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-WSON (1.5x1.5)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.2V @ 200mA
Alternative Parts (Cross-Reference): ISL9016IRUNCZ-T; MIC5371-3.3/1.8YMT ; MIC5339-3.3/2.8YMT; MIC5338-3.3/2.8YMT ;
Introduction Date: June 01, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
200mA Dual LDO 1.8V 2-Ch 140mV Dropout 5.5V In Product overview: TLV7103318DSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7103318DSET can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V/1.8V 200MA 6WSON
IC REG LIN 3.3V/1.8V 200MA 6WSON
LDO Voltage Regulators Dual,200mA Output Low Noise,High PSRR
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV7103318DSET | TLV7103318DSET | 797154-TLV7103318DSET | 296-29058-1-ND | 776-TLV7103318DSET | TLV7103318DSET | TLV7103318DSET | TLV7103318DSET |
| Product Name | TLV7103318 Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package | PMIC - PMIC - Voltage Regulators - Linear - TLV7103318DSET | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 200mA 1.8V 5.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; WSON | Other; WSON6 | Other; 6-WFDFN | Other; 6-WFDFN | Other; WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 3.3 volts | 1.8 volts | 1.8 to 3.3 volts | 1.8 volts | 3.3 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |