150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 5-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TLV713310PDBVR |
| Product Name | TLV713 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23,X2SON |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 2 volts |
| IOUT | 0.1500 amps |