The TLV717P is a 150-mA low-dropout linear regulator designed for portable devices, available in a 1-mm × 1-mm X2SON (DQN) package. It features a typical dropout voltage of 215 mV at 150 mA, an accuracy of 0.5% (typical), and a quiescent current of 35 µA. The device includes foldback current limiting, with a typical foldback initiation current of 350 mA and a short-circuit current limit of 40 mA. It is stable with a minimum effective output capacitance of 0.1 µF and offers a power supply rejection ratio of 70 dB at 1 kHz and 50 dB at 1 MHz. The operating junction temperature range is -40°C to 85°C. An active pull-down circuit is integrated to rapidly discharge the output load.
150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
150-mA, low-IQ, low-dropout voltage regulator with active output discharge & enable 4-X2SON -40 to 85 Product overview: TLV71728PDQNR3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71728PDQNR3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213122-TLV71728PDQNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.215V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-X2SON (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 55μA
PSRR: 70dB to 43dB (10Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.8V 150MA 4X2SON
IC REG LINEAR 2.8V 150MA 4X2SON
LDO Voltage Regulators 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV71728PDQNR3 | 296-51736-2-ND | 776-TLV71728PDQNR3 | 213122-TLV71728PDQNR3 | TLV71728PDQNR3 | TLV71728PDQNR3 | TLV71728PDQNR3 |
| Product Name | TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV71728PDQNR3 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; X2SON | Other; 4-XDFN Exposed Pad | Other; 4-X2SON (1x1) | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 1.2 to 3.3 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |