The TLV733P is a 300-mA low-dropout linear regulator with a capacitor-free architecture, designed for portable applications such as smartphones and tablets. It is available in a 1.0-mm × 1.0-mm X2SON (DQN) package and operates over an input voltage range of 1.4 V to 5.5 V with a typical dropout voltage of 125 mV at 300 mA. The device offers 1% typical accuracy, a quiescent current of 34 µA, and includes foldback overcurrent protection and active output discharge. It supports fixed output voltages from 1.0 V to 3.3 V and is rated for operation from -40 °C to 125 °C.
Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 4-X2SON -40 to 125
300-mA, capacitor-free, low-IQ, low-dropout voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV73318PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV73318PDQNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270601-TLV73318PDQN
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Family Name: TLV733P
Categories: Integrated Circuits
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 68dB ~ 28dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-XDFN Exposed Pad
Alternative Parts (Cross-Reference): NCP4683DMU18TCG; NCP707AMX180TCG; NCV8177BMX180TCG;
Introduction Date: October 13, 2014
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.3V at 300mA
Current - Quiescent (Iq): 60μA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
IC REG LINEAR 1.8V 300MA 4X2SON
LDO Voltage Regulators Capacitr-Free 300-mA 4-X2SON
IC REG LINEAR 1.8V 300MA 4X2SON
IC REG LINEAR 1.8V 300MA 4X2SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV73318PDQNR | 776-TLV73318PDQNR | 1270601-TLV73318PDQNR | 296-40670-2-ND | TLV73318PDQNR | TLV73318PDQNR | TLV73318PDQNR | TLV73318PDQNR |
| Product Name | TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices | Low-Power Voltage Regulator IC | Electronic Wholesale - TLV73318PDQNR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-23,X2SON | Other; 300 | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1 to 3.3 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |