Dual Channel, Capless, 150mA, LDO in 1.2mm x 1.2mm SON Package 6-X2SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 6-X2SON (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 6-X2SON (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 6-X2SON (1.2x1.2)
Manufacturer: Texas Instruments
Win Source Part Number: 1109724-TLV716120275
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-X2SON (1.2x1.2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 2.75V
Dropout Voltage-Max: 1V @ 150mA, 0.45V @ 150mA
Operating Supply Current: 75μA
PSRR: 80dB to 46dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 2 Output, 1.2V1, 2.75V2, CMOS, PDSO6
150-mA, dual-channel low-dropout voltage regulator with enable 6-X2SON -40 to 125 Product overview: TLV716120275PDPQT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV716120275PDPQ
IC REG LIN 1.2/2.75V 6X2SON
LDO Voltage Regulators Dual CH Capless 150mA LDO
IC REG LIN 1.2/2.75V 6X2SON
IC REG LIN 1.2/2.75V 6X2SON
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV716120275PDPQT | 296-TLV716120275PDPQTCT-ND | 1109724-TLV716120275PDPQT | TLV716120275PDPQT | 776-TLV716120275PDPQT | TLV716120275PDPQT | TLV716120275PDPQT | TLV716120275PDPQT | TLV716120275PDPQT |
| Product Name | TLV716120275P Dual Channel, Capless, 150mA, LDO in 1.2mm x 1.2mm SON Package | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV716120275PDPQT | Dual Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; X2SON | Other; 6-XFDFN Exposed Pad | Other; 6-X2SON (1.2x1.2) | Other; X2SON6 | Other; 6-XFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||||
| Output Voltage | 1.2 volts | 1.2 to 2.75 volts | 1.2 to 2.75 volts | 2.75 volts | 1.2 volts | 1.2 volts |