Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 936931-TLV7113030DDS
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 6-WSON (1.5x1.5)
Package: 6-WFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV7113030
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-30247-1, -TLV7113030DDSER-NDR
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
200mA Dual LDO 3V, 70dB PSRR, 150mV Dropout, WFDFN Product overview: TLV7113030DDSER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7113030DDSER can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V/3V 200MA 6WSON
LDO Voltage Regulators Dual,200mA Out,Low Noise,Hi PSRR,LDO
IC REG LINEAR 3V/3V 200MA 6WSON
IC REG LINEAR 3V/3V 200MA 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV7113030DDSER | 936931-TLV7113030DDSER | 296-30247-2-ND | 776-TLV7113030DDSER | TLV7113030DDSER | TLV7113030DDSER | TLV7113030DDSER | TLV7113030DDSER |
| Product Name | TLV7113030D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down | PMIC - PMIC - Voltage Regulators - Linear - TLV7113030DDSER | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 200mA 3V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; WSON | Other; 6-WSON (1.5x1.5) | Other; 6-WFDFN | Other; WFDFN | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |