Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package 6-WSON -40 to 125
TLV711 Dual, 200mA, Low-IQ, Low-Dropout Regulator for Portable Devices
Manufacturer: Texas Instruments
Win Source Part Number: 936930-TLV7111225DSE
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 6-WSON (1.5x1.5)
Package: 6-WFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV7111225
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-35049-1, -TLV7111225DSER-NDR,
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
2.5V 200mA Dual LDO, 5.5V In, 50dB PSRR, 6-WSON Product overview: TLV7111225DSER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 2.5V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.5V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7111225DSER can be used for catalog matching and distributor lookup.
IC REG LIN 1.2V/2.5V 200MA 6WSON
LDO Voltage Regulators Dual 200mA Output Lo Noise Hi PSRR LDO Rg
IC REG LIN 1.2V/2.5V 200MA 6WSON
IC REG LIN 1.2V/2.5V 200MA 6WSON
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV7111225DSER | TLV7111225DSER | 936930-TLV7111225DSER | 296-35049-1-ND | 776-TLV7111225DSER | TLV7111225DSER | TLV7111225DSER | TLV7111225DSER | TLV7111225DSER |
| Product Name | TLV7111225 Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package | PMIC - PMIC - Voltage Regulators - Linear - TLV7111225DSER | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 2.5V 200mA 5.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | |||||
| Package Type | Other; WSON | Other; WSON6 | Other; 6-WSON (1.5x1.5) | Other; 6-WFDFN | Other; WFDFN | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 1.2 volts | 1.2 to 2.5 volts | 2.5 volts | 1.2 volts | 1.2 volts | ||||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |