The TLV71330PDQNT is a 150-mA, low-dropout linear regulator with foldback current limit, designed for portable devices. It is packaged in a 4-pin X2SON measuring 1.00 mm × 1.00 mm, operates over an input voltage range of 1.4 V to 5.5 V, and provides a fixed 3.0 V output with 1% accuracy. The device has a typical dropout voltage of 230 mV at 150 mA, a quiescent current of 50 µA, and is stable without an output capacitor. It includes active output discharge and operates over a junction temperature range of -40°C to 125°C.
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Fixed Positive LDO Regulator, 3V, 0.54V Dropout, CMOS, PDSO4
IC REG LINEAR 3V 150MA 4X2SON
LDO Voltage Regulators 150-mA LDO Reg W/ Foldbk Current Limit
IC REG LINEAR 3V 150MA 4X2SON
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV71330PDQNT | 296-TLV71330PDQNTDKR-ND | TLV71330PDQNT | TLV71330PDQNT | TLV71330PDQNT | TLV71330PDQNT |
| Product Name | TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; SOT-23,X2SON | Other; 4-XDFN Exposed Pad | Other; X2SON4 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.05 to 3.3 volts | 3 volts | 3 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |