Texas Instruments TLV713 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices TLV71320DQNT

Description
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 4-X2SON -40 to 85
Request a Quote
Description
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 4-X2SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV71320DQNT is a 150-mA low-dropout linear regulator with foldback current protection, designed for portable devices. It is packaged in a 4-pin X2SON measuring 1.00 mm × 1.00 mm and operates over a junction temperature range of -40°C to 85°C. The device has a fixed output voltage of 2.0 V, a dropout voltage of 230 mV at 150 mA, and a quiescent current of 50 µA. It supports input voltages from 1.4 V to 5.5 V and maintains 1% output accuracy. The regulator is stable with or without an output capacitor and features a 65 dB power supply rejection ratio at 1 kHz.

Datasheet Summary
Powered by GS/AI

The TLV71320DQNT is a 150-mA low-dropout linear regulator with foldback current protection, designed for portable devices. It is packaged in a 4-pin X2SON measuring 1.00 mm × 1.00 mm and operates over a junction temperature range of -40°C to 85°C. The device has a fixed output voltage of 2.0 V, a dropout voltage of 230 mV at 150 mA, and a quiescent current of 50 µA. It supports input voltages from 1.4 V to 5.5 V and maintains 1% output accuracy. The regulator is stable with or without an output capacitor and features a 65 dB power supply rejection ratio at 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
TLV713 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices - TLV71320DQNT - Texas Instruments
Dallas, TX, United States
TLV713 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
TLV71320DQNT
TLV713 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices TLV71320DQNT
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 4-X2SON -40 to 85

150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 4-X2SON -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV71320DQNTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV71320DQNTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV71320DQNTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV71320DQNTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV71320DQNTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV71320DQNTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV71320DQNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV71320DQNTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV71320DQNTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Buy Now Datasheet
Singapore, Singapore
2V 150mA 5.5V LDO Voltage Regulator IC
776-TLV71320DQNT
2V 150mA 5.5V LDO Voltage Regulator IC 776-TLV71320DQNT
2V 150mA LDO Regulator, 1.4-5.5V In, 350mV Dropout, 1% Acc Product overview: TLV71320DQNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71320DQNT can be used for catalog matching and distributor lookup.

2V 150mA LDO Regulator, 1.4-5.5V In, 350mV Dropout, 1% Acc Product overview: TLV71320DQNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71320DQNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV71320DQNT - 1109714-TLV71320DQNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV71320DQNT
1109714-TLV71320DQNT
PMIC - PMIC - Voltage Regulators - Linear - TLV71320DQNT 1109714-TLV71320DQNT
Manufacturer: Texas Instruments Win Source Part Number: 1109714-TLV71320DQNT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-X2SON (1x1) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 75μA PSRR: 70dB to 55dB (100Hz to 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109714-TLV71320DQNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-X2SON (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 75μA
PSRR: 70dB to 55dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLV71320DQNT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2V, 0.575V Dropout, CMOS, PDSO4

Fixed Positive LDO Regulator, 2V, 0.575V Dropout, CMOS, PDSO4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV71320DQNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV71320DQNT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV71320DQNT
IC REG LINEAR 2V 150MA 4X2SON

IC REG LINEAR 2V 150MA 4X2SON

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV71320DQNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV71320DQNT
PMIC - Voltage Regulators - Linear TLV71320DQNT
IC REG LINEAR 2V 150MA 4X2SON

IC REG LINEAR 2V 150MA 4X2SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV71320DQNT
LDO Voltage Regulators TLV71320DQNT
LDO Voltage Regulators 150mA Lo IQ Lo Noise LDO Reg

LDO Voltage Regulators 150mA Lo IQ Lo Noise LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV71320DQNT 296-TLV71320DQNTTR-ND 776-TLV71320DQNT 1109714-TLV71320DQNT TLV71320DQNT TLV71320DQNT TLV71320DQNT TLV71320DQNT
Product Name TLV713 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2V 150mA 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV71320DQNT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23,X2SON Other; 4-XDFN Exposed Pad Other; 4-X2SON (1x1) Other; X2SON4
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2 volts 2 volts 2 volts 2 volts 2 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24196RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24350DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25606RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details