150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
1.2V 150mA LDO, 30uA IQ, 330mV Dropout, 5.5V In, SON Product overview: TLV71712PDQNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 150mA, 30uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150mA, 30uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71712PDQNT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Manufacturer: Texas Instruments
Win Source Part Number: 1109729-TLV71712PDQN
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-X2SON (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 55μA
PSRR: 70dB to 43dB (10Hz to 100kHz)
Protection Features: Over Current, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.2V 150MA 4X2SON
IC REG LINEAR 1.2V 150MA 4X2SON
LDO Voltage Regulators 150mA,Sgl Output Low Noise,LDO Reg
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV71712PDQNT | 776-TLV71712PDQNT | 296-30481-1-ND | 1109729-TLV71712PDQNT | TLV71712PDQNT | TLV71712PDQNT | TLV71712PDQNT |
| Product Name | TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices | 1.2V 150mA 30uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV71712PDQNT | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; X2SON | Other; SON | Other; 4-XDFN Exposed Pad | Other; 4-X2SON (1x1) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 1.2 to 3.3 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |