The TLV71318PDQNR is a 150-mA, low-dropout linear regulator with foldback current limits, designed for portable devices. It is packaged in a 1-mm × 1-mm 4-pin X2SON and requires no external output capacitor for stable operation. The device supports an input voltage range of 1.4 V to 5.5 V, provides a fixed output voltage of 1.8 V, and has a typical dropout voltage of 230 mV at 150 mA. Quiescent current is 50 µA, and accuracy is 1%. It operates over a junction temperature range of -40 °C to 125 °C and includes an active output discharge feature. The regulator offers 65 dB power supply rejection ratio at 1 kHz.
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
Manufacturer: Texas Instruments
Win Source Part Number: 1270585-TLV71318PDQN
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 55dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.7V at 150mA
Current - Quiescent (Iq): 75μA
Fixed Positive LDO Regulator, 1.8V, 0.575V Dropout, CMOS, PDSO4
1.8V LDO Regulator, 150mA, 350mV Dropout, 5.5V In, 1% Acc Product overview: TLV71318PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71318PDQNR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
IC REG LINEAR 1.8V 150MA 4X2SON
IC REG LINEAR 1.8V 150MA 4X2SON
IC REG LINEAR 1.8V 150MA 4X2SON
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV71318PDQNR | 1270585-TLV71318PDQNR | TLV71318PDQNR | 776-TLV71318PDQNR | 296-40652-2-ND | TLV71318PDQNR | TLV71318PDQNR | TLV71318PDQNR |
| Product Name | TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices | Electronic Wholesale - TLV71318PDQNR | 1.8V 150mA 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-23,X2SON | Other; 4-XDFN Exposed Pad | Other; X2SON4 | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Reverse Voltage Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.05 to 3.3 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |