Automotive 300-mA, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 150 Product overview: TLV73310PQDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV73310PQDRVRQ1
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)
LDO Voltage Regulators Automotive capacitor-free 300-mA LDO regulator with foldback current limit for portable devices 6-WSON -40 to 150
IC REG LINEAR 1V 300MA 6WSON
IC REG LINEAR 1V 300MA 6WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLV73310PQDRVRQ1 | 296-44832-2-ND | TLV73310PQDRVRQ1 | TLV73310PQDRVRQ1 | TLV73310PQDRVRQ1 |
| Product Name | Automotive Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 1.25E-4 volts | 0.4500 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed |