Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package 6-WSON -40 to 125
2.5V 200mA Dual LDO, 5.5V In, 150mV Dropout, 80dB PSRR Product overview: TLV7113025DSER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 2.5V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.5V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7113025DSER can be used for catalog matching and distributor lookup.
TLV711 Dual, 200mA, Low-IQ, Low-Dropout Regulator for Portable Devices
Manufacturer: Texas Instruments
Win Source Part Number: 1270578-TLV7113025DS
Packaging: Reel
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 50dB (10Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WFDFN
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: TLV7113025
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V, 2.5V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.215V at 200mA, 0.25V at 200mA
Current - Quiescent (Iq): 110μA
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
IC REG LIN 3V/2.5V 200MA 6WSON
IC REG LIN 3V/2.5V 200MA 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV7113025DSER | 776-TLV7113025DSER | TLV7113025DSER | 1270578-TLV7113025DSER | 296-35051-2-ND | TLV7113025DSER | TLV7113025DSER |
| Product Name | TLV7113025 Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package | Dual 2.5V 200mA 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV7113025DSER | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; WSON | Other; WSON6 | Other; 6-WFDFN | Other; 6-WFDFN | |||
| Output Voltage | 3 volts | 2.5 volts | 3 to 2.5 volts | 2.5 to 3 volts | 3 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |
| VIN | 2 to 5.5 volts | 5.5 volts |