300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator 6-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
IC REG LINEAR 1.1V 300MA 6WSON
LDO Voltage Regulators 300mA,Low IQ,Low VOUT,LDO Reg
IC REG LINEAR 1.1V 300MA 6WSON
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV71211DSET | 296-TLV71211DSETTR-ND | TLV71211DSET | TLV71211DSET | TLV71211DSET |
| Product Name | TLV712 300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; SOT-23,WSON | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | ||
| Output Voltage | 0.9000 to 1.1 volts | 1.1 volts | 1.1 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |