Texas Instruments TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices TLV71318PDQNT

Description
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
Request a Quote
Description
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV71318PDQNT is a low-dropout (LDO) linear regulator designed for portable devices, providing a maximum output current of 150 mA. It features a low quiescent current of 50 µA and operates with a dropout voltage of only 230 mV at full load, making it suitable for power-sensitive applications. The device is stable without the need for an output capacitor, which allows for a compact design, although it can also function with an output capacitor if desired. This regulator includes foldback current limiting to protect against overcurrent conditions, which is particularly beneficial in battery-operated devices. The input voltage range is from 1.4 V to 5.5 V, and it offers a typical output voltage accuracy of 1%. The TLV71318PDQNT is available in a small 4-pin X2SON package, facilitating integration into space-constrained designs. Its high power supply rejection ratio (PSRR) of 65 dB at 1 kHz further enhances its performance in noisy environments.

Datasheet Summary
Powered by GS/AI

The TLV71318PDQNT is a low-dropout (LDO) linear regulator designed for portable devices, providing a maximum output current of 150 mA. It features a low quiescent current of 50 µA and operates with a dropout voltage of only 230 mV at full load, making it suitable for power-sensitive applications. The device is stable without the need for an output capacitor, which allows for a compact design, although it can also function with an output capacitor if desired. This regulator includes foldback current limiting to protect against overcurrent conditions, which is particularly beneficial in battery-operated devices. The input voltage range is from 1.4 V to 5.5 V, and it offers a typical output voltage accuracy of 1%. The TLV71318PDQNT is available in a small 4-pin X2SON package, facilitating integration into space-constrained designs. Its high power supply rejection ratio (PSRR) of 65 dB at 1 kHz further enhances its performance in noisy environments.

Suppliers

Company
Product
Description
Supplier Links
TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices - TLV71318PDQNT - Texas Instruments
Dallas, TX, United States
TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
TLV71318PDQNT
TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices TLV71318PDQNT
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices

150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV71318PDQNT - 1109713-TLV71318PDQNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV71318PDQNT
1109713-TLV71318PDQNT
PMIC - PMIC - Voltage Regulators - Linear - TLV71318PDQNT 1109713-TLV71318PDQNT
Manufacturer: Texas Instruments Win Source Part Number: 1109713-TLV71318PDQN T Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-X2SON (1x1) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.7V @ 150mA Operating Supply Current: 75μA PSRR: 70dB to 55dB (100Hz to 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109713-TLV71318PDQNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-X2SON (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 75μA
PSRR: 70dB to 55dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV71318PDQNTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV71318PDQNTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV71318PDQNTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV71318PDQNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV71318PDQNTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV71318PDQNTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV71318PDQNTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV71318PDQNTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV71318PDQNTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Buy Now Datasheet
 - TLV71318PDQNT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.575V Dropout, CMOS, PDSO4

Fixed Positive LDO Regulator, 1.8V, 0.575V Dropout, CMOS, PDSO4

Supplier's Site Datasheet
Singapore, Singapore
Voltage Regulator IC
776-TLV71318PDQNT
Voltage Regulator IC 776-TLV71318PDQNT
150-mA, capacitor-free low-dropout voltage regulator with active output discharge & enable 4-X2SON -40 to 125 Product overview: TLV71318PDQNT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71318PDQNT can be used for catalog matching and distributor lookup.

150-mA, capacitor-free low-dropout voltage regulator with active output discharge & enable 4-X2SON -40 to 125 Product overview: TLV71318PDQNT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71318PDQNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLV71318PDQNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV71318PDQNT
PMIC - Voltage Regulators - Linear TLV71318PDQNT
IC REG LINEAR 1.8V 150MA 4X2SON

IC REG LINEAR 1.8V 150MA 4X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV71318PDQNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV71318PDQNT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV71318PDQNT
IC REG LINEAR 1.8V 150MA 4X2SON

IC REG LINEAR 1.8V 150MA 4X2SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV71318PDQNT 1109713-TLV71318PDQNT 296-TLV71318PDQNTTR-ND TLV71318PDQNT 776-TLV71318PDQNT TLV71318PDQNT TLV71318PDQNT
Product Name TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices PMIC - PMIC - Voltage Regulators - Linear - TLV71318PDQNT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23,X2SON Other; 4-X2SON (1x1) Other; 4-XDFN Exposed Pad Other; X2SON4
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.05 to 3.3 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data