The TLV71310PDBVT is a 150-mA low-dropout linear regulator with foldback current limit, designed for portable devices. It is available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, with an operating temperature range of -40°C to 125°C. The device has a typical dropout voltage of 230 mV at 150 mA, an input voltage range of 1.4 V to 5.5 V, and a fixed output voltage of 1.0 V. It features low quiescent current of 50 µA, 1% output accuracy, and 65 dB PSRR at 1 kHz. The part includes active output discharge and is stable with or without an output capacitor. It meets RoHS standards and has a Level-1 MSL reflow rating.
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
150-mA LDO regulator with active pulldown and foldback current limit for portable devices 5-SOT-23 -40 to 125
1V 150mA LDO, 5.5V In, SOT-23-5, 1% Acc Product overview: TLV71310PDBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71310PDBVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1109706-TLV71310PDBV
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 1.02V @ 150mA
Operating Supply Current: 75μA
PSRR: 70dB to 55dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1V 150MA SOT23-5
LDO Voltage Regulators 150mA LDO Reg w/ Foldback Crnt Limit
IC REG LINEAR 1V 150MA SOT23-5
IC REG LINEAR 1V 150MA SOT23-5
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV71310PDBVT | TLV71310PDBVT | 776-TLV71310PDBVT | 296-TLV71310PDBVTCT-ND | 1109706-TLV71310PDBVT | TLV71310PDBVT | TLV71310PDBVT | TLV71310PDBVT | TLV71310PDBVT |
| Product Name | TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices | 1V 150mA 5.5V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV71310PDBVT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SOT-23,X2SON | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||||
| Output Voltage | 1.05 to 3.3 volts | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |