The TLV71211DBVT is a low-dropout (LDO) regulator from Texas Instruments, designed to provide a sub-bandgap output voltage range from 0.7 V to 1.15 V, making it suitable for powering low-voltage processors. It supports a maximum output current of 300 mA and features a low quiescent current of 35 µA, which is beneficial for battery-operated devices. The device offers a high power supply rejection ratio (PSRR) of 68 dB at 1 kHz, ensuring stable operation in noisy environments. The TLV71211DBVT is stable with an effective output capacitance of only 0.1 µF, allowing the use of cost-effective capacitors. It includes thermal shutdown and overcurrent protection for enhanced reliability. The regulator operates over a temperature range of -40°C to 125°C and is available in a compact SOT-23 package, making it suitable for space-constrained applications such as smartphones, wireless handsets, and other portable devices.
300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator 5-SOT-23 -40 to 125
300-mA, high-PSRR, low-IQ, low-VOUT, low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: TLV71211DBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71211DBVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1109704-TLV71211DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.1V
Operating Supply Current: 55μA to 370μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.1V 300MA SOT23-5
IC REG LINEAR 1.1V 300MA SOT23-5
LDO Voltage Regulators 300mA,Low IQ,Low VOUT,LDO Reg
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV71211DBVT | 776-TLV71211DBVT | 296-TLV71211DBVTCT-ND | 1109704-TLV71211DBVT | TLV71211DBVT | TLV71211DBVT | TLV71211DBVT |
| Product Name | TLV712 300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator | Low-Power SOT-23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV71211DBVT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-23,WSON | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 0.9000 to 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |