Texas Instruments TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices TLV71718PDQNT

Description
150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Request a Quote Datasheet
Description
150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices - TLV71718PDQNT - Texas Instruments
Dallas, TX, United States
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices
TLV71718PDQNT
TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices TLV71718PDQNT
150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85

150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30484-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30484-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30484-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30484-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30484-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30484-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30484-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30484-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30484-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Buy Now Datasheet
Singapore, Singapore
1.8V 150mA 30uA LDO Voltage Regulator IC
776-TLV71718PDQNT
1.8V 150mA 30uA LDO Voltage Regulator IC 776-TLV71718PDQNT
1.8V 150mA LDO, 30uA IQ, 215mV Dropout, 5.5V In, 4-X2SON Product overview: TLV71718PDQNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, 30uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, 30uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71718PDQNT can be used for catalog matching and distributor lookup.

1.8V 150mA LDO, 30uA IQ, 215mV Dropout, 5.5V In, 4-X2SON Product overview: TLV71718PDQNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, 30uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, 30uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71718PDQNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV71718PDQNT - 1109732-TLV71718PDQNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV71718PDQNT
1109732-TLV71718PDQNT
PMIC - PMIC - Voltage Regulators - Linear - TLV71718PDQNT 1109732-TLV71718PDQNT
Manufacturer: Texas Instruments Win Source Part Number: 1109732-TLV71718PDQN T Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: TLV71718P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-X2SON (1x1) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 55μA PSRR: 70dB to 43dB (10Hz to 100kHz) Protection Features: Over Current, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): LD39020TPU18R; TCR3DM18,LF; TCR3DM18; Introduction Date: October 01, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109732-TLV71718PDQNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: TLV71718P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-X2SON (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 55μA
PSRR: 70dB to 43dB (10Hz to 100kHz)
Protection Features: Over Current, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): LD39020TPU18R; TCR3DM18,LF; TCR3DM18;
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLV71718PDQNT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.35V Dropout, CMOS, PDSO4

Fixed Positive LDO Regulator, 1.8V, 0.35V Dropout, CMOS, PDSO4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV71718PDQNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV71718PDQNT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV71718PDQNT
IC REG LINEAR 1.8V 150MA 4X2SON

IC REG LINEAR 1.8V 150MA 4X2SON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV71718PDQNT
LDO Voltage Regulators TLV71718PDQNT
LDO Voltage Regulators 150mA,Sgl Output Low Noise,LDO Reg

LDO Voltage Regulators 150mA,Sgl Output Low Noise,LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV71718PDQNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV71718PDQNT
PMIC - Voltage Regulators - Linear TLV71718PDQNT
IC REG LINEAR 1.8V 150MA 4X2SON

IC REG LINEAR 1.8V 150MA 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV71718PDQNT 296-30484-1-ND 776-TLV71718PDQNT 1109732-TLV71718PDQNT TLV71718PDQNT TLV71718PDQNT TLV71718PDQNT TLV71718PDQNT
Product Name TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 150mA 30uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV71718PDQNT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; X2SON Other; 4-XDFN Exposed Pad Other; SON Other; 4-X2SON (1x1) Other; X2SON4
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 3.3 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24160RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431AIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25756RRVR - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details