Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125
200mA Dual LDO 2.85V Fixed Output, 5.5V In, 2% Acc Product overview: TLV711285285DDSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 2.85V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 2.85V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV711285285DDSE
Manufacturer: Texas Instruments
Win Source Part Number: 1109695-TLV711285285
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.22V @ 200mA
Operating Supply Current: 110μA
PSRR: 80dB to 50dB (10Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
LDO Voltage Regulators DUAL,200MA OUT,LO NOISE,HI PSRR,LDO
IC REG LIN 2.85/2.85V 6WSON
IC REG LIN 2.85/2.85V 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV711285285DDSET | 776-TLV711285285DDSET | 1109695-TLV711285285DDSET | 296-TLV711285285DDSETCT-ND | TLV711285285DDSET | TLV711285285DDSET | TLV711285285DDSET |
| Product Name | TLV711285285D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down | Dual 200mA 2.85V 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV711285285DDSET | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; WSON | Other; WFDFN | Other; 6-WSON (1.5x1.5) | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 2.85 volts | 4.8 volts | 2.85 volts | 2.85 volts | 2.85 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |