Texas Instruments TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices TLV71325PDBVT

Description
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
Request a Quote Datasheet
Description
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices - TLV71325PDBVT - Texas Instruments
Dallas, TX, United States
TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
TLV71325PDBVT
TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices TLV71325PDBVT
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices

150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV71325PDBVT - 1109715-TLV71325PDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV71325PDBVT
1109715-TLV71325PDBVT
PMIC - PMIC - Voltage Regulators - Linear - TLV71325PDBVT 1109715-TLV71325PDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1109715-TLV71325PDBV T Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.57V @ 150mA Operating Supply Current: 75μA PSRR: 70dB to 55dB (100Hz to 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109715-TLV71325PDBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.57V @ 150mA
Operating Supply Current: 75μA
PSRR: 70dB to 55dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLV71325PDBVT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.481V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 2.5V, 0.481V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV71325PDBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV71325PDBVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV71325PDBVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV71325PDBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV71325PDBVTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV71325PDBVTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV71325PDBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV71325PDBVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV71325PDBVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Regulator IC
776-TLV71325PDBVT
SOT-23 Voltage Regulator IC 776-TLV71325PDBVT
150-mA, capacitor-free low-dropout voltage regulator with active output discharge & enable 5-SOT-23 -40 to 125 Product overview: TLV71325PDBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71325PDBVT can be used for catalog matching and distributor lookup.

150-mA, capacitor-free low-dropout voltage regulator with active output discharge & enable 5-SOT-23 -40 to 125 Product overview: TLV71325PDBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71325PDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLV71325PDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV71325PDBVT
PMIC - Voltage Regulators - Linear TLV71325PDBVT
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV71325PDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV71325PDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV71325PDBVT
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV71325PDBVT 1109715-TLV71325PDBVT TLV71325PDBVT 296-TLV71325PDBVTCT-ND 776-TLV71325PDBVT TLV71325PDBVT TLV71325PDBVT
Product Name TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices PMIC - PMIC - Voltage Regulators - Linear - TLV71325PDBVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SOT-23 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23,X2SON SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.05 to 3.3 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Power Management IC - 713-BQ24773RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25886RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details