150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
Manufacturer: Texas Instruments
Win Source Part Number: 1109712-TLV71318PDBV
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: TLV71318P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 75μA
PSRR: 70dB to 55dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): BU18SD2MG-MTR; LD2980CM18; RP104N181C-TR-FE;
Introduction Date: October 28, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
1.8V 150mA LDO, 5.5V In, SOT-23-5, 1% Acc Product overview: TLV71318PDBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71318PDBVR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 1.8V 150MA SOT23-5
IC REG LINEAR 1.8V 150MA SOT23-5
IC REG LINEAR 1.8V 150MA SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV71318PDBVR | 1109712-TLV71318PDBVR | 776-TLV71318PDBVR | 296-41834-2-ND | TLV71318PDBVR | TLV71318PDBVR | TLV71318PDBVR |
| Product Name | TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices | PMIC - PMIC - Voltage Regulators - Linear - TLV71318PDBVR | 1.8V 150mA 5.5V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; SOT-23,X2SON | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.05 to 3.3 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |