Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125
200-mA, high-PSRR, dual-channel low-dropout voltage regulator with enable & active pulldown 6-WSON -40 to 125 Product overview: TLV711285285DDSER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV711285285DDSE
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1270577-TLV711285285
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TLV711
Output Voltage: 2.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA
PSRR: 80dB ~ 50dB (10Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WSON (1.5x1.5)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.22V @ 200mA
Introduction Date: August 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC REG LIN 2.85/2.85V 6WSON
IC REG LIN 2.85/2.85V 6WSON
IC REG LIN 2.85/2.85V 6WSON
LDO Voltage Regulators DUAL,200MA OUT,LO NOISE,HI PSRR,LDO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV711285285DDSER | 776-TLV711285285DDSER | 296-29497-1-ND | 1270577-TLV711285285DDSER | TLV711285285DDSER | TLV711285285DDSER | TLV711285285DDSER | TLV711285285DDSER |
| Product Name | TLV711285285D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down | Dual Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV711285285DDSER | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; WSON | Other; WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |