Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125
200mA Dual 3.3V LDO Regulator, 5.5V In, 140mV Dropout, 50dB PSRR, WSON Product overview: TLV7113333DDSER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 3.3V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7113333DDSER can be used for catalog matching and distributor lookup.
LDO Regulator, TLV7113333DDSER
LDO Regulator, TLV7113333DDSER
LDO Regulator, TLV7113333DDSER
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 213119-TLV7113333DDS
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.14V @ 200mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.22V @ 200mA
Operating Supply Current: 110μA
PSRR: 80dB to 50dB (10Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC REG LIN 3.3V/3.3V 200MA 6WSON
IC REG LIN 3.3V/3.3V 200MA 6WSON
LDO Voltage Regulators Dual,200mA Output,Lo Noise,Hi PSRR,LDO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV7113333DDSER | 776-TLV7113333DDSER | 2683606 | 296-46454-1-ND | 213119-TLV7113333DDSER | TLV7113333DDSER | TLV7113333DDSER | TLV7113333DDSER |
| Product Name | TLV7113333D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down | Dual 200mA 3.3V 5.5V LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV7113333DDSER | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; WSON | Other; WFDFN | Other; WSON | Other; 6-WFDFN | Other; 6-WSON (1.5x1.5) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |