150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
Manufacturer: Texas Instruments
Win Source Part Number: 797158-TLV713185PDQN
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 4-XDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TLV713185P
Output Voltage: 1.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75μA
PSRR: 70dB ~ 55dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 4-X2SON (1x1)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.7V @ 150mA
Alternative Parts (Cross-Reference): NCP4683HMU185TCG; NCP4683DMU185TCG; AP7343D-19FS4-7B; NCP170BMX190TCG ;
Introduction Date: October 28, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
150-mA, capacitor-free low-dropout voltage regulator with active output discharge & enable 4-X2SON -40 to 125 Product overview: TLV713185PDQNT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV713185PDQNT can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.85V, 0.575V Dropout, CMOS, PDSO4
IC REG LINEAR 1.85V 150MA 4X2SON
LDO Voltage Regulators 150mA LDO Reg w/ Foldback Crnt Limit
IC REG LINEAR 1.85V 150MA 4X2SON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV713185PDQNT | 797158-TLV713185PDQNT | 296-TLV713185PDQNTTR-ND | 776-TLV713185PDQNT | TLV713185PDQNT | TLV713185PDQNT | TLV713185PDQNT | TLV713185PDQNT |
| Product Name | TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices | PMIC - PMIC - Voltage Regulators - Linear - TLV713185PDQNT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOT-23,X2SON | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | Other; X2SON4 | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.05 to 3.3 volts | 1.85 volts | 1.85 volts | 1.85 volts | 1.85 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |