Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 797155-TLV7111533DDS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TLV711
Output Voltage: 1.5V, 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA
PSRR: 80dB ~ 50dB (10Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-WSON (1.5x1.5)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.29V @ 200mA
Alternative Parts (Cross-Reference): MIC5321-SPYMT; MIC5321-3.3/2.8YMT; MIC5321-SNYMT; MIC5335-3.3/2.7YMT ;
Introduction Date: March 01, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
200mA Dual LDO 1.5V/3.3V, 2% Acc, 140mV Dropout, 6-WSON Product overview: TLV7111533DDSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 1.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7111533DDSET can be used for catalog matching and distributor lookup.
TLV711 Dual, 200mA, Low-IQ, Low-Dropout Regulator for Portable Devices
LDO Voltage Regulators Dual,200mA Output Low Noise,High PSRR
IC REG LIN 1.5V/3.3V 200MA 6WSON
IC REG LIN 1.5V/3.3V 200MA 6WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV7111533DDSET | 296-TLV7111533DDSETTR-ND | 797155-TLV7111533DDSET | 776-TLV7111533DDSET | TLV7111533DDSET | TLV7111533DDSET | TLV7111533DDSET | TLV7111533DDSET |
| Product Name | TLV7111533D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV7111533DDSET | Dual 200mA 1.5V 3.3V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; WSON | Other; 6-WFDFN | Other; 6-WFDFN | Other; WFDFN | Other; WSON6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.5 volts | 1.5 to 3.3 volts | 1.5 to 3.3 volts | 3.3 volts | 1.5 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |