Texas Instruments TLV7111812 Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package TLV7111812DSET

Description
Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package 6-WSON -40 to 125
Request a Quote Datasheet
Description
Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package 6-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV7111812 Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package - TLV7111812DSET - Texas Instruments
Dallas, TX, United States
TLV7111812 Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package
TLV7111812DSET
TLV7111812 Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package TLV7111812DSET
Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package 6-WSON -40 to 125

Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package 6-WSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual Voltage Regulator IC
776-TLV7111812DSET
Dual Voltage Regulator IC 776-TLV7111812DSET
200-mA, high-PSRR, dual-channel low-dropout voltage regulator with enable & active pulldown 6-WSON -40 to 125 Product overview: TLV7111812DSET from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7111812DSET can be used for catalog matching and distributor lookup.

200-mA, high-PSRR, dual-channel low-dropout voltage regulator with enable & active pulldown 6-WSON -40 to 125 Product overview: TLV7111812DSET from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7111812DSET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV7111812DSET - 1109688-TLV7111812DSET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV7111812DSET
1109688-TLV7111812DSET
PMIC - PMIC - Voltage Regulators - Linear - TLV7111812DSET 1109688-TLV7111812DSET
Manufacturer: Texas Instruments Win Source Part Number: 1109688-TLV7111812DS ET Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WSON (1.5x1.5) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V, 1.2V Dropout Voltage-Max: 0.29V @ 200mA Operating Supply Current: 110μA PSRR: 80dB to 50dB (10Hz to 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety

Manufacturer: Texas Instruments
Win Source Part Number: 1109688-TLV7111812DSET
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 1.2V
Dropout Voltage-Max: 0.29V @ 200mA
Operating Supply Current: 110μA
PSRR: 80dB to 50dB (10Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV7111812DSETTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV7111812DSETTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV7111812DSETTR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV7111812DSETCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV7111812DSETCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV7111812DSETCT-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
 - TLV7111812DSET - Rochester Electronics
Newburyport, MA, United States
TLV711 Dual, 200mA, Low-IQ, Low-Dropout Regulator for Portable Devices

TLV711 Dual, 200mA, Low-IQ, Low-Dropout Regulator for Portable Devices

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV7111812DSET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV7111812DSET
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV7111812DSET
IC REG LIN 1.8V/1.2V 200MA 6WSON

IC REG LIN 1.8V/1.2V 200MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV7111812DSET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV7111812DSET
PMIC - Voltage Regulators - Linear TLV7111812DSET
IC REG LIN 1.8V/1.2V 200MA 6WSON

IC REG LIN 1.8V/1.2V 200MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV7111812DSET 776-TLV7111812DSET 1109688-TLV7111812DSET 296-TLV7111812DSETTR-ND TLV7111812DSET TLV7111812DSET TLV7111812DSET
Product Name TLV7111812 Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package Dual Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV7111812DSET Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; WSON Other; WFDFN Other; 6-WSON (1.5x1.5) Other; 6-WFDFN Other; WSON6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.8 volts 1.2 volts 1.8 to 1.2 volts 1.2 to 1.8 volts 1.8 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24024DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25622RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details