Texas Instruments TLV7162828P Dual Channel, Capless, 150mA, LDO in 1.2mm x 1.2mm SON Package TLV7162828PDPQR

Description
Dual Channel, Capless, 150mA, LDO in 1.2mm x 1.2mm SON Package 6-X2SON -40 to 125
Request a Quote Datasheet
Description
Dual Channel, Capless, 150mA, LDO in 1.2mm x 1.2mm SON Package 6-X2SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV7162828P Dual Channel, Capless, 150mA, LDO in 1.2mm x 1.2mm SON Package - TLV7162828PDPQR - Texas Instruments
Dallas, TX, United States
TLV7162828P Dual Channel, Capless, 150mA, LDO in 1.2mm x 1.2mm SON Package
TLV7162828PDPQR
TLV7162828P Dual Channel, Capless, 150mA, LDO in 1.2mm x 1.2mm SON Package TLV7162828PDPQR
Dual Channel, Capless, 150mA, LDO in 1.2mm x 1.2mm SON Package 6-X2SON -40 to 125

Dual Channel, Capless, 150mA, LDO in 1.2mm x 1.2mm SON Package 6-X2SON -40 to 125

Buy Now Datasheet
 - TLV7162828PDPQR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2 Output, 2.8V1, 2.8V2, CMOS, PDSO6

Fixed Positive LDO Regulator, 2 Output, 2.8V1, 2.8V2, CMOS, PDSO6

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51734-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51734-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51734-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 6-X2SON (1.2x1.2)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 6-X2SON (1.2x1.2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51734-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51734-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51734-1-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 6-X2SON (1.2x1.2)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 6-X2SON (1.2x1.2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317143-TLV7162828PDPQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317143-TLV7162828PDPQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317143-TLV7162828PDPQR
Manufacturer: Texas Instruments Win Source Part Number: 1317143-TLV7162828PD PQR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Supplier Device Package: 6-X2SON (1.2x1.2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 6-XFDFN Exposed Pad PSRR: 80dB ~ 46dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 75 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51734-1,296-5173 4-2,TLV7162828PDPQR- ND,2156-TLV7162828PD PQR-296,296-51734-6 Base Product Number: TLV7162828 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.45V @ 150mA, 0.45V @ 150mA

Manufacturer: Texas Instruments
Win Source Part Number: 1317143-TLV7162828PDPQR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: 6-X2SON (1.2x1.2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-XFDFN Exposed Pad
PSRR: 80dB ~ 46dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 75 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51734-1,296-51734-2,TLV7162828PDPQR-ND,2156-TLV7162828PDPQR-296,296-51734-6
Base Product Number: TLV7162828
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.45V @ 150mA, 0.45V @ 150mA

Buy Now Datasheet
Singapore, Singapore
Dual Voltage Regulator IC
776-TLV7162828PDPQR
Dual Voltage Regulator IC 776-TLV7162828PDPQR
150-mA, dual-channel low-dropout voltage regulator with enable 6-X2SON -40 to 125 Product overview: TLV7162828PDPQR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7162828PDPQR can be used for catalog matching and distributor lookup.

150-mA, dual-channel low-dropout voltage regulator with enable 6-X2SON -40 to 125 Product overview: TLV7162828PDPQR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7162828PDPQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV7162828PDPQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV7162828PDPQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV7162828PDPQR
IC REG LINEAR 2.8V 150MA 6X2SON

IC REG LINEAR 2.8V 150MA 6X2SON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV7162828PDPQR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV7162828PDPQR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV7162828PDPQR
IC REG LINEAR 2.8V 150MA 6X2SON

IC REG LINEAR 2.8V 150MA 6X2SON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLV7162828PDPQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV7162828PDPQR
PMIC - Voltage Regulators - Linear TLV7162828PDPQR
IC REG LINEAR 2.8V 150MA 6X2SON

IC REG LINEAR 2.8V 150MA 6X2SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV7162828PDPQR
LDO Voltage Regulators TLV7162828PDPQR
LDO Voltage Regulators Dual CH Capless 150mA LDO

LDO Voltage Regulators Dual CH Capless 150mA LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV7162828PDPQR TLV7162828PDPQR 296-51734-2-ND 1317143-TLV7162828PDPQR 776-TLV7162828PDPQR TLV7162828PDPQR TLV7162828PDPQR TLV7162828PDPQR TLV7162828PDPQR
Product Name TLV7162828P Dual Channel, Capless, 150mA, LDO in 1.2mm x 1.2mm SON Package Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Dual Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; X2SON Other; SON6 Other; 6-XFDFN Exposed Pad Other; 6-XFDFN Exposed Pad Other; 6-XFDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24020DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722902VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ25611DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details