The TLV733P is a 300-mA low-dropout linear regulator with capacitor-free operation, foldback overcurrent protection, and active output discharge, designed for portable applications. It is available in a 1.0-mm × 1.0-mm X2SON package and supports input voltages from 1.4 V to 5.5 V with a typical dropout voltage of 125 mV at 300 mA output current. The device offers 1% typical accuracy, 34 µA quiescent current, and operates over a junction temperature range of -40°C to 125°C.
Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 4-X2SON -40 to 125
300-mA, capacitor-free, low-IQ, low-dropout voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV73310PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV73310PDQNR can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1V, 0.122V Dropout, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
IC REG LINEAR 1V 300MA 4X2SON
IC REG LINEAR 1V 300MA 4X2SON
LDO Voltage Regulators Capacitr-Free 300-mA 4-X2SON -40 to 125
IC REG LINEAR 1V 300MA 4X2SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV73310PDQNR | 776-TLV73310PDQNR | TLV73310PDQNR | 296-40662-2-ND | TLV73310PDQNR | TLV73310PDQNR | TLV73310PDQNR | TLV73310PDQNR |
| Product Name | TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; SOT-23,X2SON | Other; 125 | Other; X2SON4 | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Thermal Shutdown | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1 to 3.3 volts | 1 volts | 1 volts | 1 volts | 1 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |