Texas Instruments TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices TLV73310PDBVT

Description
Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices - TLV73310PDBVT - Texas Instruments
Dallas, TX, United States
TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
TLV73310PDBVT
TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices TLV73310PDBVT
Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 5-SOT-23 -40 to 125

Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-38484-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-38484-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-38484-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-38484-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-38484-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-38484-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-38484-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-38484-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-38484-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV73310PDBVT - 900271-TLV73310PDBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV73310PDBVT
900271-TLV73310PDBVT
PMIC - PMIC - Voltage Regulators - Linear - TLV73310PDBVT 900271-TLV73310PDBVT
Manufacturer: Texas Instruments Win Source Part Number: 900271-TLV73310PDBVT Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 300mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TLV73310 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-38484-6, 296-38484-1, 296-38484-2

Manufacturer: Texas Instruments
Win Source Part Number: 900271-TLV73310PDBVT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV73310
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38484-6, 296-38484-1, 296-38484-2

Buy Now Datasheet
Singapore, Singapore
1V 300mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TLV73310PDBVT
1V 300mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TLV73310PDBVT
1V LDO 300mA, 1.4-5.5V In, 1% Acc, SOT-23-5 Product overview: TLV73310PDBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 300mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 300mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV73310PDBVT can be used for catalog matching and distributor lookup.

1V LDO 300mA, 1.4-5.5V In, 1% Acc, SOT-23-5 Product overview: TLV73310PDBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 300mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 300mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV73310PDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV73310PDBVT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1V, 0.122V Dropout, PDSO5

Fixed Positive LDO Regulator, 1V, 0.122V Dropout, PDSO5

Supplier's Site Datasheet
Voltage Regulators - 2683610P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2683610P
Voltage Regulators 2683610P
LDO Voltage Regulators, TLV73310PDBVT

LDO Voltage Regulators, TLV73310PDBVT

Supplier's Site
Voltage Regulators - 2683610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2683610
Voltage Regulators 2683610
LDO Voltage Regulators, TLV73310PDBVT

LDO Voltage Regulators, TLV73310PDBVT

Supplier's Site
Voltage Regulators - 2683609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2683609
Voltage Regulators 2683609
LDO Voltage Regulators, TLV73310PDBVT

LDO Voltage Regulators, TLV73310PDBVT

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV73310PDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV73310PDBVT
PMIC - Voltage Regulators - Linear TLV73310PDBVT
IC REG LINEAR 1V 300MA SOT23-5

IC REG LINEAR 1V 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV73310PDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV73310PDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV73310PDBVT
IC REG LINEAR 1V 300MA SOT23-5

IC REG LINEAR 1V 300MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV73310PDBVT
LDO Voltage Regulators TLV73310PDBVT
LDO Voltage Regulators Cap-Free,300mA,LDO Reg

LDO Voltage Regulators Cap-Free,300mA,LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV73310PDBVT 296-38484-6-ND 900271-TLV73310PDBVT 776-TLV73310PDBVT TLV73310PDBVT 2683610P TLV73310PDBVT TLV73310PDBVT TLV73310PDBVT
Product Name TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV73310PDBVT 1V 300mA 5.5V SOT-23 LDO Voltage Regulator IC Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOT-23,X2SON Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Thermal Shutdown Input Overcurrent Protection Enable
Output Voltage 1 to 3.3 volts 1 volts 3.3 volts 1 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24012DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details