150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
150-mA, low-IQ, low-dropout voltage regulator with active output discharge & enable 4-X2SON -40 to 85 Product overview: TLV71730PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71730PDQNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1323697-TLV71730PDQN
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
Case / Package: 4-XDFN Exposed Pad
PSRR: 70dB ~ 43dB (10Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-30490-1-ND,296-
Base Product Number: TLV71730
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.35V @ 150mA
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, CMOS, PDSO4
IC REG LINEAR 3V 150MA 4X2SON
LDO Voltage Regulators 150mA,Sgl Output,Low Noise,LDO Reg
IC REG LINEAR 3V 150MA 4X2SON
IC REG LINEAR 3V 150MA 4X2SON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV71730PDQNR | 296-30490-2-ND | 776-TLV71730PDQNR | 1323697-TLV71730PDQNR | TLV71730PDQNR | TLV71730PDQNR | TLV71730PDQNR | TLV71730PDQNR | TLV71730PDQNR |
| Product Name | TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; X2SON | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | Other; X2SON4 | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||||
| Output Voltage | 1.2 to 3.3 volts | 3 volts | 3 volts | 3 volts | 3 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |