Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 4-X2SON -40 to 125
Fixed Positive LDO Regulator, 1.1V, 0.46V Dropout, PDSO4
300-mA, capacitor-free, low-IQ, low-dropout voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV73311PDQNT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV73311PDQNT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797164-TLV73311PDQNT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 4-XDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: TLV733P
Output Voltage: 1.1V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60μA
PSRR: 68dB ~ 28dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 4-X2SON (1x1)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.45V @ 300mA
Alternative Parts (Cross-Reference): AP7340-11FS4-7; AP7340D-11FS4-7; NCP103BMX110TCG; NCP114BMX110TCG ;
Introduction Date: October 23, 2014
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
IC REG LINEAR 1.1V 300MA 4X2SON
IC REG LINEAR 1.1V 300MA 4X2SON
LDO Voltage Regulators 300mA low-dropout Regulator
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV73311PDQNT | TLV73311PDQNT | 776-TLV73311PDQNT | 797164-TLV73311PDQNT | 296-38619-2-ND | TLV73311PDQNT | TLV73311PDQNT | TLV73311PDQNT |
| Product Name | TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV73311PDQNT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||||
| Package Type | Other; SOT-23,X2SON | Other; X2SON4 | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1 to 3.3 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |