Texas Instruments TLV7111833D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down TLV7111833DDSET

Description
Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125
Request a Quote Datasheet
Description
Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV7111833D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down - TLV7111833DDSET - Texas Instruments
Dallas, TX, United States
TLV7111833D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down
TLV7111833DDSET
TLV7111833D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down TLV7111833DDSET
Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125

Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 200mA 1.8V 3.3V LDO Voltage Regulator IC
776-TLV7111833DDSET
Dual 200mA 1.8V 3.3V LDO Voltage Regulator IC 776-TLV7111833DDSET
200mA Dual LDO 1.8V/3.3V 5.5V 2% 6-WSON Product overview: TLV7111833DDSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7111833DDSET can be used for catalog matching and distributor lookup.

200mA Dual LDO 1.8V/3.3V 5.5V 2% 6-WSON Product overview: TLV7111833DDSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7111833DDSET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29756-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29756-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29756-6-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29756-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29756-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29756-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29756-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29756-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29756-1-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - 2520766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520766
Voltage Regulators 2520766
LDO Regulator, TLV7111833DDSET

LDO Regulator, TLV7111833DDSET

Supplier's Site
Voltage Regulators - 2520765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520765
Voltage Regulators 2520765
LDO Regulator, TLV7111833DDSET

LDO Regulator, TLV7111833DDSET

Supplier's Site
Voltage Regulators - 2520766P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520766P
Voltage Regulators 2520766P
LDO Regulator, TLV7111833DDSET

LDO Regulator, TLV7111833DDSET

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLV7111833DDSET - 797156-TLV7111833DDSET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV7111833DDSET
797156-TLV7111833DDSET
PMIC - PMIC - Voltage Regulators - Linear - TLV7111833DDSET 797156-TLV7111833DDSET
Manufacturer: Texas Instruments Win Source Part Number: 797156-TLV7111833DDS ET Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Family Name: TLV711 Output Voltage: 1.8V, 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA PSRR: 80dB ~ 50dB (10Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Package: 6-WSON (1.5x1.5) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.29V @ 200mA Alternative Parts (Cross-Reference): MIC5335-3.3/3.2YMT ; MIC5335-3.3/1.5YMT; MIC5335-SFYMT; MIC5335-SRYMTTR; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797156-TLV7111833DDSET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TLV711
Output Voltage: 1.8V, 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA
PSRR: 80dB ~ 50dB (10Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-WSON (1.5x1.5)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.29V @ 200mA
Alternative Parts (Cross-Reference): MIC5335-3.3/3.2YMT ; MIC5335-3.3/1.5YMT; MIC5335-SFYMT; MIC5335-SRYMTTR;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV7111833DDSET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV7111833DDSET
PMIC - Voltage Regulators - Linear TLV7111833DDSET
IC REG LIN 1.8V/3.3V 200MA 6WSON

IC REG LIN 1.8V/3.3V 200MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV7111833DDSET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV7111833DDSET
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV7111833DDSET
IC REG LIN 1.8V/3.3V 200MA 6WSON

IC REG LIN 1.8V/3.3V 200MA 6WSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV7111833DDSET
LDO Voltage Regulators TLV7111833DDSET
LDO Voltage Regulators DUAL,200MA OUT,LO NOISE,HI PSRR,LDO

LDO Voltage Regulators DUAL,200MA OUT,LO NOISE,HI PSRR,LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV7111833DDSET 776-TLV7111833DDSET 296-29756-6-ND 2520766 797156-TLV7111833DDSET TLV7111833DDSET TLV7111833DDSET TLV7111833DDSET
Product Name TLV7111833D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down Dual 200mA 1.8V 3.3V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV7111833DDSET PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; WSON Other; WFDFN Other; 6-WFDFN Other; 6-WFDFN
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 volts 4.8 volts 1.8 to 3.3 volts 1.8 to 3.3 volts 1.8 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
4 suppliers
Battery Chargers - BQ25798RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24715RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details