The TLV717P is a 150-mA low-dropout linear regulator designed for portable devices, featuring a 1-mm × 1-mm X2SON (DQN) package, 35-µA quiescent current, 0.5% typical accuracy, and current foldback limiting output current to 40 mA under short-circuit conditions. It operates with a minimum effective output capacitance of 0.1 µF and provides an active pulldown for fast output discharge. The device is stable with ceramic capacitors and supports operating temperatures from -40°C to 85°C.
150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices 4-X2SON
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
IC REG LINEAR 2.85V 150MA 4X2SON
IC REG LINEAR 2.85V 150MA 4X2SON
LDO Voltage Regulators 150mA,Sgl Output,Low Noise,LDO Reg
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV717285PDQNR | 296-30489-2-ND | TLV717285PDQNR | TLV717285PDQNR | TLV717285PDQNR |
| Product Name | TLV717P 150mA, Single Output, Low Noise, Low-Dropout Regulator for Portable Devices | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; X2SON | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | ||
| Output Voltage | 1.2 to 3.3 volts | 2.85 volts | 2.85 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |