Texas Instruments TLV712 300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator TLV71210DBVR

Description
300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV712 300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator - TLV71210DBVR - Texas Instruments
Dallas, TX, United States
TLV712 300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator
TLV71210DBVR
TLV712 300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator TLV71210DBVR
300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator 5-SOT-23 -40 to 125

300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV71210DBVR - 033177-TLV71210DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV71210DBVR
033177-TLV71210DBVR
PMIC - PMIC - Voltage Regulators - Linear - TLV71210DBVR 033177-TLV71210DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033177-TLV71210DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Family Name: TLV71210 Output Voltage: 1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1V Operating Supply Current: 55μA to 370μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): BU10JA2VG-CGTL; S-1312B10H-M5T1U3; S-1333B10-M5T1U3; Introduction Date: October 01, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033177-TLV71210DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Family Name: TLV71210
Output Voltage: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Operating Supply Current: 55μA to 370μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): BU10JA2VG-CGTL; S-1312B10H-M5T1U3; S-1333B10-M5T1U3;
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29737-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29737-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29737-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29737-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29737-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29737-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29737-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29737-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29737-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1V 300mA 35uA SOT-23 LDO Voltage Regulator IC
776-TLV71210DBVR
1V 300mA 35uA SOT-23 LDO Voltage Regulator IC 776-TLV71210DBVR
1V 300mA LDO, 260mV Dropout, 35uA IQ, 68dB PSRR, SOT-23-5 Product overview: TLV71210DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 300mA, 35uA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 300mA, 35uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71210DBVR can be used for catalog matching and distributor lookup.

1V 300mA LDO, 260mV Dropout, 35uA IQ, 68dB PSRR, SOT-23-5 Product overview: TLV71210DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 300mA, 35uA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 300mA, 35uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71210DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV71210DBVR
LDO Voltage Regulators TLV71210DBVR
LDO Voltage Regulators 300mA,Low IQ,Low VOUT,LDO Reg

LDO Voltage Regulators 300mA,Low IQ,Low VOUT,LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV71210DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV71210DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV71210DBVR
IC REG LINEAR 1V 300MA SOT23-5

IC REG LINEAR 1V 300MA SOT23-5

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - TLV71210DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TLV71210DBVR
Power Supply Chip >> Linear Voltage Regulators (LDO) TLV71210DBVR
300mA 68dB@(1kHz) Fixed 1V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

300mA 68dB@(1kHz) Fixed 1V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLV71210DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV71210DBVR
PMIC - Voltage Regulators - Linear TLV71210DBVR
IC REG LINEAR 1V 300MA SOT23-5

IC REG LINEAR 1V 300MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV71210DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV71210DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV71210DBVR
IC REG LINEAR 1V 300MA SOT23-5

IC REG LINEAR 1V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV71210DBVR 033177-TLV71210DBVR 296-29737-1-ND 776-TLV71210DBVR TLV71210DBVR TLV71210DBVR TLV71210DBVR TLV71210DBVR TLV71210DBVR
Product Name TLV712 300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - TLV71210DBVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1V 300mA 35uA SOT-23 LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; SOT-23,WSON SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 0.9000 to 1.1 volts 1 volts 1 volts 1 volts 1 volts 1 volts 1 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Management IC - 713-BQ27421YZFT-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details