Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
TLV711 Dual, 200mA, Low-IQ, Low-Dropout Regulator for Portable Devices
200-mA, high-PSRR, dual-channel low-dropout voltage regulator with enable & active pulldown 6-WSON -40 to 125 Product overview: TLV7111323DDSER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7111323DDSER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 124721-TLV7111323DDS
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): -, 0.2V @ 200mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.3V, 2.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.3V, 2.3V
Dropout Voltage-Max: 0.29V @ 200mA
Operating Supply Current: 110μA
PSRR: 80dB to 50dB (10Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG LIN 1.3V/2.3V 200MA 6WSON
IC REG LIN 1.3V/2.3V 200MA 6WSON
LDO Voltage Regulators Dual,200mA Out,Lo Noise,Hi PSRR,LDO
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV7111323DDSER | 296-30047-2-ND | TLV7111323DDSER | 776-TLV7111323DDSER | 124721-TLV7111323DDSER | TLV7111323DDSER | TLV7111323DDSER | TLV7111323DDSER |
| Product Name | TLV7111323D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV7111323DDSER | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; WSON | Other; 6-WFDFN | Other; WSON6 | Other; WFDFN | Other; 6-WSON (1.5x1.5) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.3 volts | 1.3 to 2.3 volts | 2.3 volts | 1.3 to 2.3 volts | 1.3 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |