Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices 4-X2SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
1V LDO Regulator, 300mA, 1.4-5.5V In, 122mV Dropout, 60uA IQ Product overview: TLV73310PDQNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 300mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 300mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV73310PDQNT can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1V, 0.122V Dropout, PDSO4
Manufacturer: Texas Instruments
Win Source Part Number: 1109743-TLV73310PDQN
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-X2SON (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.45V @ 300mA
Operating Supply Current: 60μA
PSRR: 68dB to 28dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Cap-Free,300mA,LDO Reg
IC REG LINEAR 1V 300MA 4X2SON
IC REG LINEAR 1V 300MA 4X2SON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV73310PDQNT | 296-38487-1-ND | 776-TLV73310PDQNT | TLV73310PDQNT | 1109743-TLV73310PDQNT | TLV73310PDQNT | TLV73310PDQNT | TLV73310PDQNT |
| Product Name | TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1V 300mA 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV73310PDQNT | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-23,X2SON | Other; 4-XDFN Exposed Pad | Other; X2SON4 | Other; 4-X2SON (1x1) | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1 to 3.3 volts | 1 volts | 1 volts | 1 volts | 1 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |