Texas Instruments TLV7111533D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down TLV7111533DDSER

Description
Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125
Request a Quote Datasheet
Description
Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV7111533D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down - TLV7111533DDSER - Texas Instruments
Dallas, TX, United States
TLV7111533D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down
TLV7111533DDSER
TLV7111533D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down TLV7111533DDSER
Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125

Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual Voltage Regulator IC
776-TLV7111533DDSER
Dual Voltage Regulator IC 776-TLV7111533DDSER
200-mA, high-PSRR, dual-channel low-dropout voltage regulator with enable & active pulldown 6-WSON -40 to 125 Product overview: TLV7111533DDSER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7111533DDSER can be used for catalog matching and distributor lookup.

200-mA, high-PSRR, dual-channel low-dropout voltage regulator with enable & active pulldown 6-WSON -40 to 125 Product overview: TLV7111533DDSER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7111533DDSER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV7111533DDSER - 900266-TLV7111533DDSER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV7111533DDSER
900266-TLV7111533DDSER
PMIC - PMIC - Voltage Regulators - Linear - TLV7111533DDSER 900266-TLV7111533DDSER
Manufacturer: Texas Instruments Win Source Part Number: 900266-TLV7111533DDS ER Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5) Package: 6-WFDFN Package: Reel - TR Mounting: Surface Mount Family Name: TLV7111533 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (1.5x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-36770-1-ND, TLV7111533DDSER-ND, -296-36770-1, 296-36770-6, 296-36770-2, 296-36770-1

Manufacturer: Texas Instruments
Win Source Part Number: 900266-TLV7111533DDSER
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Package: 6-WFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV7111533
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-36770-1-ND, TLV7111533DDSER-ND, -296-36770-1, 296-36770-6, 296-36770-2, 296-36770-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36770-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36770-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36770-1-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36770-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36770-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36770-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV7111533DDSER - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV7111533DDSER
PMIC - Voltage Regulators - Linear TLV7111533DDSER
IC REG LIN 1.5V/3.3V 200MA 6WSON

IC REG LIN 1.5V/3.3V 200MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV7111533DDSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV7111533DDSER
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV7111533DDSER
IC REG LIN 1.5V/3.3V 200MA 6WSON

IC REG LIN 1.5V/3.3V 200MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV7111533DDSER 776-TLV7111533DDSER 900266-TLV7111533DDSER 296-36770-1-ND TLV7111533DDSER TLV7111533DDSER
Product Name TLV7111533D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down Dual Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV7111533DDSER Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed
Package Type Other; WSON Other; WFDFN Other; 6-WSON (1.5x1.5) Other; 6-WFDFN
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Enable
Output Voltage 1.5 volts 3.3 volts 1.5 to 3.3 volts 1.5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24630RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TEXAS INSTRUMENTS 78SR105HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 5 V, 1.5 A - 815-78SR105HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 5 volts
View Details
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24617RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details