The TLV71209DBVR is a low-dropout regulator (LDO) from Texas Instruments designed to provide a sub-bandgap output voltage ranging from 0.7 V to 1.15 V with a maximum output current of 300 mA. It features a low quiescent current of 35 µA, making it suitable for battery-operated devices. The device offers a high power-supply rejection ratio (PSRR) of 68 dB at 1 kHz, ensuring stable output voltage under varying load conditions. The TLV71209DBVR is stable with an effective output capacitance as low as 0.1 µF, allowing for the use of cost-effective capacitors. It includes thermal shutdown and overcurrent protection for enhanced reliability. The operating temperature range is from -40°C to 125°C, making it suitable for a variety of applications, including wireless handsets, smartphones, and other portable devices. The product is available in a SOT-23 package, facilitating easy integration into compact designs.
300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
300mA LDO 900mV 2% 5.5V SOT-23-5 Linear Regulator Product overview: TLV71209DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71209DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083950-TLV71209DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 0.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Operating Supply Current: 55μA to 370μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 300mALow IQLow VOUTLDO Reg
IC REG LINEAR 0.9V 300MA SOT23-5
IC REG LINEAR 0.9V 300MA SOT23-5
IC REG LINEAR 0.9V 300MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV71209DBVR | 296-46455-2-ND | 776-TLV71209DBVR | 083950-TLV71209DBVR | TLV71209DBVR | TLV71209DBVR | TLV71209DBVR | TLV71209DBVR |
| Product Name | TLV712 300-mA, Sub-Band-Gap Output Voltage, Low-Iq, Low-Dropout Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 300mA 5.5V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV71209DBVR | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SOT-23,WSON | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 0.9000 to 1.1 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |