Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package 6-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1109691-TLV71125125D
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V, 1.25V
Dropout Voltage-Max: 0.25V @ 200mA
Operating Supply Current: 110μA
PSRR: 80dB to 50dB (10Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
200mA Dual LDO, 1.25V, 5.5V In, 2-Ch, 6-WSON Product overview: TLV71125125DSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 1.25V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 1.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71125125DSET can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V/1.25V 6WSON
LDO Voltage Regulators Dual,200mA Output Low Noise,High PSRR
IC REG LINEAR 2.5V/1.25V 6WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV71125125DSET | 296-TLV71125125DSETCT-ND | 1109691-TLV71125125DSET | 776-TLV71125125DSET | TLV71125125DSET | TLV71125125DSET | TLV71125125DSET |
| Product Name | TLV71125125 Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator in 1.5mm X 1.5mm SON Package | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV71125125DSET | Dual 200mA 1.25V 5.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; WSON | Other; 6-WFDFN | Other; 6-WSON (1.5x1.5) | Other; SON | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 2.5 volts | 1.25 to 2.5 volts | 2.5 to 1.25 volts | 1.25 volts | 2.5 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |