Texas Instruments TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices TLV713285PDQNR

Description
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
Request a Quote Datasheet
Description
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices - TLV713285PDQNR - Texas Instruments
Dallas, TX, United States
TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
TLV713285PDQNR
TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices TLV713285PDQNR
150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices

150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices

Buy Now Datasheet
Electronic Wholesale - TLV713285PDQNR - 1270586-TLV713285PDQNR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TLV713285PDQNR
1270586-TLV713285PDQNR
Electronic Wholesale - TLV713285PDQNR 1270586-TLV713285PDQNR
Manufacturer: Texas Instruments Win Source Part Number: 1270586-TLV713285PDQ NR Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 125°C PSRR: 70dB ~ 55dB (100Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 4-XDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.85V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.57V at 150mA Current - Quiescent (Iq): 75μA

Manufacturer: Texas Instruments
Win Source Part Number: 1270586-TLV713285PDQNR
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 55dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.85V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.57V at 150mA
Current - Quiescent (Iq): 75μA

Buy Now
Singapore, Singapore
Voltage Regulator IC
776-TLV713285PDQNR
Voltage Regulator IC 776-TLV713285PDQNR
150-mA, capacitor-free low-dropout voltage regulator with active output discharge & enable 4-X2SON -40 to 125 Product overview: TLV713285PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV713285PDQNR can be used for catalog matching and distributor lookup.

150-mA, capacitor-free low-dropout voltage regulator with active output discharge & enable 4-X2SON -40 to 125 Product overview: TLV713285PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV713285PDQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40655-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40655-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40655-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40655-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40655-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40655-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV713285PDQNR
LDO Voltage Regulators TLV713285PDQNR
LDO Voltage Regulators 150mA Low-Dropout (LDO) Regulator With Foldback Current Limit for Portable Devices 4-X2SON -40 to 125

LDO Voltage Regulators 150mA Low-Dropout (LDO) Regulator With Foldback Current Limit for Portable Devices 4-X2SON -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV713285PDQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV713285PDQNR
PMIC - Voltage Regulators - Linear TLV713285PDQNR
IC REG LINEAR 2.85V 150MA 4X2SON

IC REG LINEAR 2.85V 150MA 4X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV713285PDQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV713285PDQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV713285PDQNR
IC REG LINEAR 2.85V 150MA 4X2SON

IC REG LINEAR 2.85V 150MA 4X2SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV713285PDQNR 1270586-TLV713285PDQNR 776-TLV713285PDQNR 296-40655-2-ND TLV713285PDQNR TLV713285PDQNR TLV713285PDQNR
Product Name TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices Electronic Wholesale - TLV713285PDQNR Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23,X2SON Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Reverse Voltage Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.05 to 3.3 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24171RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.7V SSOP Power Management IC - 713-BQ2060A-E619DBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Output Voltage 3.3 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers