Texas Instruments TLV7113330D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down TLV7113330DDSER

Description
Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125
Request a Quote Datasheet
Description
Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV7113330D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down - TLV7113330DDSER - Texas Instruments
Dallas, TX, United States
TLV7113330D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down
TLV7113330DDSER
TLV7113330D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down TLV7113330DDSER
Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125

Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down 6-WSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV7113330DDSER - 1270580-TLV7113330DDSER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV7113330DDSER
1270580-TLV7113330DDSER
PMIC - PMIC - Voltage Regulators - Linear - TLV7113330DDSER 1270580-TLV7113330DDSER
Manufacturer: Texas Instruments Win Source Part Number: 1270580-TLV7113330DD SER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Family Name: TLV711 Output Voltage: 3.3V, 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 110μA PSRR: 80dB ~ 50dB (10Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WSON (1.5x1.5) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.22V @ 200mA Alternative Parts (Cross-Reference): MIC5320-3.3/3.3YML; MIC5320-3.3/2.5YML; MIC5320-SSYML; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270580-TLV7113330DDSER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TLV711
Output Voltage: 3.3V, 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA
PSRR: 80dB ~ 50dB (10Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WSON (1.5x1.5)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.22V @ 200mA
Alternative Parts (Cross-Reference): MIC5320-3.3/3.3YML; MIC5320-3.3/2.5YML; MIC5320-SSYML;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30245-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30245-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30245-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30245-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30245-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30245-6-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-30245-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-30245-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-30245-1-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Singapore, Singapore
Dual 200mA 3V 3.3V LDO Voltage Regulator IC
776-TLV7113330DDSER
Dual 200mA 3V 3.3V LDO Voltage Regulator IC 776-TLV7113330DDSER
200mA Dual LDO 3V/3.3V 5.5V In, 140mV Dropout, 2% Acc, WFDFN Product overview: TLV7113330DDSER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7113330DDSER can be used for catalog matching and distributor lookup.

200mA Dual LDO 3V/3.3V 5.5V In, 140mV Dropout, 2% Acc, WFDFN Product overview: TLV7113330DDSER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 200mA, 3V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 200mA, 3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV7113330DDSER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV7113330DDSER - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 3V2, CMOS, PDSO6

Fixed Positive LDO Regulator, 2 Output, 3.3V1, 3V2, CMOS, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV7113330DDSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV7113330DDSER
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV7113330DDSER
IC REG LIN 3.3V/3V 200MA 6WSON

IC REG LIN 3.3V/3V 200MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV7113330DDSER - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV7113330DDSER
PMIC - Voltage Regulators - Linear TLV7113330DDSER
IC REG LIN 3.3V/3V 200MA 6WSON

IC REG LIN 3.3V/3V 200MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV7113330DDSER 1270580-TLV7113330DDSER 296-30245-2-ND 776-TLV7113330DDSER TLV7113330DDSER TLV7113330DDSER TLV7113330DDSER
Product Name TLV7113330D Dual, 200mA Output, Low Noise, High PSRR, Low-Dropout Regulator with Active Pull-Down PMIC - PMIC - Voltage Regulators - Linear - TLV7113330DDSER Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Dual 200mA 3V 3.3V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; WSON Other; 6-WFDFN Other; 6-WFDFN Other; WFDFN Other; WSON6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 3.3 volts 3 volts 3 to 3.3 volts 3 volts 3.3 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24087DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details