150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices
Win Source Part Number: 963045-TLV71325PDQNT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 70dB ~ 55dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TLV71328PDQNR; TLV71330PDQNR; TLV71333PDQNR; NCP103AMX110TCG; NCP103AMX280TCG; NCP103AMX105TCG;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 75 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TLV71325PDQNT-ND,296
Base Product Number: TLV71325
Voltage Dropout (Max): 0.57V @ 150mA
2.5V LDO 150mA, 1% Acc, 246mV Dropout, 5.5V In, 4-X2SON Product overview: TLV71325PDQNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV71325PDQNT can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.5V, 0.481V Dropout, CMOS, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
IC REG LINEAR 2.5V 150MA 4X2SON
LDO Voltage Regulators 150-mA LDO Reg W/ Foldbk Current Limit
IC REG LINEAR 2.5V 150MA 4X2SON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV71325PDQNT | 963045-TLV71325PDQNT | 776-TLV71325PDQNT | TLV71325PDQNT | 296-TLV71325PDQNTTR-ND | TLV71325PDQNT | TLV71325PDQNT | TLV71325PDQNT |
| Product Name | TLV713P 150-mA, Low-Dropout Regulator with Foldback Current Limit for Portable Devices | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 2.5V 150mA 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOT-23,X2SON | Other; Tape & Reel | Other; X2SON4 | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Foldback Overcurrent Protection,Output Discharge,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.05 to 3.3 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |