Winchester Interconnect Miscellaneous Connector 8700-000-00702N

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Connector - 8700-000-00702N - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
8700-000-00702N
Miscellaneous Connector 8700-000-00702N
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors; RF/Coaxial; 75 Ohm - 8700-000-00702N - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; 75 Ohm
8700-000-00702N
Connectors; RF/Coaxial; 75 Ohm 8700-000-00702N
Video Jackfield Mid Size Dual Termina

Video Jackfield Mid Size Dual Termina

Buy Now

Technical Specifications

  Richardson RFPD CDM Inc.
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 8700-000-00702N 8700-000-00702N
Product Name Miscellaneous Connector Connectors; RF/Coaxial; 75 Ohm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-086-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coax Connectors - 1050525-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers
Coaxial Adapters - 2469516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.000 GHz
View Details