Winchester Interconnect Miscellaneous Connector 860G-860-03405N

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Connector - 860G-860-03405N - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
860G-860-03405N
Miscellaneous Connector 860G-860-03405N
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors; RF/Coaxial; 75 Ohm - 860G-860-03405N - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; 75 Ohm
860G-860-03405N
Connectors; RF/Coaxial; 75 Ohm 860G-860-03405N
Video Jack Miniature Size Dual Normal

Video Jack Miniature Size Dual Normal

Buy Now

Technical Specifications

  Richardson RFPD CDM Inc.
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 860G-860-03405N 860G-860-03405N
Product Name Miscellaneous Connector Connectors; RF/Coaxial; 75 Ohm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) B/H Connector for RG316 with Sky Window - ET-BFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2469535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 4.000 GHz
View Details