DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1350
1400
1450
1500
1550
1600
1630
1640
1650
1660
1670
1680
1685
1686
1687
1688
1689
1690
1691
1692
1693
1694
1695
1696
1697
1700
1710
1720
1730
1740
1750
1800
1850
1900
1950
2000
2050
2212
| Product Name | Notes |
|---|---|
| "10 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)" | |
| "15 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)" | |
| "20 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)" | |
| "25 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)" | |
| "3 Rectangular Connectors - Housings Socket Brown 0.098"" (2.50mm)" | |
| "30 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)" | |
| "7 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)" | |
| "9 Rectangular Connectors - Housings Receptacle Beige 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 10 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 11 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 12 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 14 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 15 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 2 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 20 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 3 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 30 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 4 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 40 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 5 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 6 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 7 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 8 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 9 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 11 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 15 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 25 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 7 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 8 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 9 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.049"" (1.25mm)" | |
| 100A,CON,3P4W,MG,404 ,3P480 | |
| 100A,CON,3P4W,MG,404 ,3P480V,CC | |
| 100A,CON,3P4W,MG,407 ,3P250 | |
| 100A,CON,3P4W,MG,409 ,3P220V | |
| 100A,CON,3P4W,MG,414 ,00K,3P600 | |
| 100A,CON,3P4W,MG,416 ,3P208,CC | |
| 100A,CON,3P4W,MG,416 ,3P208 | |
| 100A,CON,3P4W,MG,417 ,3P208,400HZ | |
| 100A,CON,3P4W,MG,421 ,3P440 | |
| 100A,FEM-REC,3P4W,MG ,404,3P480V, | |
| 100A,FEM-REC,3P4W,MG ,404,AGL,3P4 | |
| 100A,REC,3P4W,MG,401 ,380 | |
| 100A,REC,3P4W,MG,404 ,3P480V,AA,C | |
| 100A,REC,3P4W,MG,404 ,3P480V,FC | |
| 100A,REC,3P4W,MG,404 ,AB0,3P480,B | |
| 100A,REC,3P4W,MG,404 ,AB0,3P480 | |
| 100A,REC,3P4W,MG,404 ,ABK,3P480 | |
| 100A,REC,3P4W,MG,404 ,AGL,3P480 | |
| 100A,REC,3P4W,MG,404 ,ENC,3P480 | |
| 100A,REC,3P4W,MG,407 ,3P250 | |
| 100A,REC,3P4W,MG,407 ,3P250V,CC | |
| 100A,REC,3P4W,MG,407 ,A0K,3P250 | |
| 100A,REC,3P4W,MG,407 ,AB0,3P250 | |
| 100A,REC,3P4W,MG,407 ,ABK,3P250,F | |
| 100A,REC,3P4W,MG,407 ,AGL,3P250 | |
| 100A,REC,3P4W,MG,414 ,00K,3P600 | |
| 100A,REC,3P4W,MG,414 ,3P600 | |
| 100A,REC,3P4W,MG,414 ,AB0,3P600 | |
| 100A,REC,3P4W,MG,414 ,AB0,3P600CO | |
| 100A,REC,3P4W,MG,416 ,3P208 | |
| 100A,REC,3P4W,MG,416 ,AB0,3P208 | |
| 100A,REC,3P4W,MG,416 ,AGL,3P208 | |
| 100A,REC,3P4W,MG,416 ,ENC,3P208 | |
| 100A,REC,3P4W,MG,417 ,3P208,400HZ | |
| 100A,REC,3P4W,MG,421 ,3P440 | |
| 100A,REC,3P4W,MG,421 ,AB0,3P440 | |
| 100A,REC,3P4W,MG,421 ,AGL,3P440 | |
| 150A,REC,3P4W,MG,423 ,00K,3P480 | |
| 150A,REC,3P4W,MG,423 ,ABK,3P480 | |
| 3 Position Rectangular Socket Connector IDC Tin 24 AWG | |
| 3 Position Rectangular Socket Connector IDC Tin 26 AWG | |
| CONN HEADER R/A 3POS 2.5MM | |
| CONN HEADER SMD 10POS 1.25MM | |
| CONN HEADER SMD 14POS 1.25MM | |
| CONN HEADER SMD 15POS 1.25MM | |
| CONN HEADER SMD 20POS 1.25MM | |
| CONN HEADER SMD 30POS 1.25MM | |
| CONN HEADER SMD 3POS 1.25MM | |
| CONN HEADER SMD 40POS 1.25MM | |
| CONN HEADER SMD 4POS 1.25MM | |
| CONN HEADER SMD 5POS 1.25MM | |
| CONN HEADER SMD 6POS 1.25MM | |
| CONN HEADER SMD R/A 10POS 1.25MM | |
| CONN HEADER SMD R/A 14POS 1.25MM | |
| CONN HEADER SMD R/A 15POS 1.25MM | |
| CONN HEADER SMD R/A 2POS 1.25MM | |
| CONN HEADER SMD R/A 5POS 1.25MM | |
| CONN HEADER SMD R/A 6POS 1.25MM | |
| CONN HEADER SMD R/A 7POS 1.25MM | |
| CONN HEADER SMD R/A 8POS 1.25MM | |
| CONN HEADER SMD R/A 9POS 1.25MM | |
| CONN HEADER VERT 3POS 2.5MM | |
| Connector Cap (Cover) For DF1 Series | |
| Connector Header position | |
| Socket Contact Gold 26-28 AWG Crimp | |
| Socket Contact Gold 26-30 AWG Crimp | |
| Socket Contact Gold 30-32 AWG Crimp | |
| Socket Contact Tin 26-28 AWG Crimp | |
| Socket Contact Tin 26-30 AWG Crimp | |
| Socket Contact Tin 30-32 AWG Crimp |
| << Prev | Next >> |