ITT Cannon Backplane Connector Housings DLM1-156P

Description
156 Position Housing for Non-Gendered Contacts Connector Panel Mount
Request a Quote Datasheet
Description
156 Position Housing for Non-Gendered Contacts Connector Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 1003-1679-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1003-1679-ND
Backplane Connector Housings 1003-1679-ND
156 Position Housing for Non-Gendered Contacts Connector Panel Mount

156 Position Housing for Non-Gendered Contacts Connector Panel Mount

Buy Now Datasheet
 - ITT Cannon DLM1-156P - PEI-Genesis
Philadelphia, PA, United States
127050-0204

127050-0204

Buy Now
Connectors, Interconnects -Backplane Connectors -Backplane Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Backplane Connectors -Backplane Connector Housings
Connectors, Interconnects -Backplane Connectors -Backplane Connector Housings
Manufacturer: ITT Cannon, LLC Category: Connectors, Interconnects -Backplane Connectors -Backplane Connector Housings Series: DLM Package: Bulk Product Status: Active Connector Type: Housing for Non-Gendered Contacts Number of Positions: 156 Pitch: 0.100" (2.54mm) Number of Rows: 6 Mounting Type: Panel Mount

Manufacturer: ITT Cannon, LLC
Category: Connectors, Interconnects -Backplane Connectors -Backplane Connector Housings
Series: DLM
Package: Bulk
Product Status: Active
Connector Type: Housing for Non-Gendered Contacts
Number of Positions: 156
Pitch: 0.100" (2.54mm)
Number of Rows: 6
Mounting Type: Panel Mount

Buy Now Datasheet
Backplane Connectors - 3418965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
3418965
Backplane Connectors 3418965
ITT Cannon 127050-0204 Plug Body

ITT Cannon 127050-0204 Plug Body

Supplier's Site
Insert, Plug, 156Pos, 6Row; Product Range Itt Cannon - 25K2309 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, 156Pos, 6Row; Product Range Itt Cannon
25K2309
Insert, Plug, 156Pos, 6Row; Product Range Itt Cannon 25K2309
INSERT, PLUG, 156POS, 6ROW; Product Range:DLM Series; No. of Contacts:156Contacts ; Pitch Spacing:-; Gender:Plug; Contact Termination Type:Crimp; No. of Rows:6Rows; Row Pitch:-; Contact Material:-; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

INSERT, PLUG, 156POS, 6ROW; Product Range:DLM Series; No. of Contacts:156Contacts; Pitch Spacing:-; Gender:Plug; Contact Termination Type:Crimp; No. of Rows:6Rows; Row Pitch:-; Contact Material:-; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Conn, Plug, 156Pos, 2.54Mm; Product Range Itt Cannon - 04AC0152 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Plug, 156Pos, 2.54Mm; Product Range Itt Cannon
04AC0152
Backplane Conn, Plug, 156Pos, 2.54Mm; Product Range Itt Cannon 04AC0152
BACKPLANE CONN, PLUG, 156POS, 2.54MM; Product Range:DLM Series; No. of Contacts:156Contacts ; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:-; No. of Rows:6Rows; Row RoHS Compliant: Yes

BACKPLANE CONN, PLUG, 156POS, 2.54MM; Product Range:DLM Series; No. of Contacts:156Contacts; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:-; No. of Rows:6Rows; Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1679-ND ITT Cannon DLM1-156P 3418965 25K2309 04AC0152
Product Name Backplane Connector Housings Connectors, Interconnects -Backplane Connectors -Backplane Connector Housings Backplane Connectors Insert, Plug, 156Pos, 6Row; Product Range Itt Cannon Backplane Conn, Plug, 156Pos, 2.54Mm; Product Range Itt Cannon
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data