3M DIN 41612 DIN-096CPC-SR1-HM

Description
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Request a Quote Datasheet
Description
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 3M10883-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
3M10883-ND
DIN 41612 3M10883-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Din 41612, Plug, 96 Position; Product Range 3M - 62R0442 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612, Plug, 96 Position; Product Range 3M
62R0442
Din 41612, Plug, 96 Position; Product Range 3M 62R0442
DIN 41612, PLUG, 96 POSITION; Product Range:DIN 41612 Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

DIN 41612, PLUG, 96 POSITION; Product Range:DIN 41612 Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

Supplier's Site Datasheet
BackPlane Connector; 96; 3.0 A @ 30 degC; Solder Tail; 3.7 in.; UL Recognized - 70207079 - Allied Electronics, Inc.
Fort Worth, TX, USA
BackPlane Connector; 96; 3.0 A @ 30 degC; Solder Tail; 3.7 in.; UL Recognized
70207079
BackPlane Connector; 96; 3.0 A @ 30 degC; Solder Tail; 3.7 in.; UL Recognized 70207079
BackPlane Connector; 96; 3.0 A @ 30 degC; Solder Tail; 3.7 in.; UL Recognized

BackPlane Connector; 96; 3.0 A @ 30 degC; Solder Tail; 3.7 in.; UL Recognized

Supplier's Site
Backplane Connectors - DIN 41612 - DIN-096CPC-SR1-HM - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
DIN-096CPC-SR1-HM
Backplane Connectors - DIN 41612 DIN-096CPC-SR1-HM
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M10883-ND 62R0442 70207079 DIN-096CPC-SR1-HM
Product Name DIN 41612 Din 41612, Plug, 96 Position; Product Range 3M BackPlane Connector; 96; 3.0 A @ 30 degC; Solder Tail; 3.7 in.; UL Recognized Backplane Connectors - DIN 41612
Connector Type Plug, Male Pins DIN Connector
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Headers, Male Pins - A28484-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCT-FL4G-T - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details