ITT Cannon Backplane Connector Housings DL2-96P

Description
96 Position Housing for Non-Gendered Contacts Connector Black Panel Mount
Request a Quote Datasheet
Description
96 Position Housing for Non-Gendered Contacts Connector Black Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 1003-1095-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1003-1095-ND
Backplane Connector Housings 1003-1095-ND
96 Position Housing for Non-Gendered Contacts Connector Black Panel Mount

96 Position Housing for Non-Gendered Contacts Connector Black Panel Mount

Buy Now Datasheet
Connectors - DL2-96P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
DL2-96P
Connectors DL2-96P
DL CONNECTOR

DL CONNECTOR

Buy Now
 - ITT Cannon DL2-96P - PEI-Genesis
Philadelphia, PA, United States
110777-0000

110777-0000

Buy Now
Connectors, Interconnects -Backplane Connectors -Backplane Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Backplane Connectors -Backplane Connector Housings
Connectors, Interconnects -Backplane Connectors -Backplane Connector Housings
Manufacturer: ITT Cannon, LLC Category: Connectors, Interconnects -Backplane Connectors -Backplane Connector Housings Series: DL Package: Bulk Product Status: Active Connector Type: Housing for Non-Gendered Contacts Number of Positions: 96 Pitch: 0.100" (2.54mm) Number of Rows: 8 Mounting Type: Panel Mount

Manufacturer: ITT Cannon, LLC
Category: Connectors, Interconnects -Backplane Connectors -Backplane Connector Housings
Series: DL
Package: Bulk
Product Status: Active
Connector Type: Housing for Non-Gendered Contacts
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Number of Rows: 8
Mounting Type: Panel Mount

Buy Now Datasheet
D Sub Connectors - 406616 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
406616
D Sub Connectors 406616
ITT Cannon 110777-0000 D-Sub Connector

ITT Cannon 110777-0000 D-Sub Connector

Supplier's Site
Zif Connector Housing, Plug, 96Way, 8Row; Product Range Itt Cannon - 51R5889 - Newark, An Avnet Company
Chicago, IL, United States
Zif Connector Housing, Plug, 96Way, 8Row; Product Range Itt Cannon
51R5889
Zif Connector Housing, Plug, 96Way, 8Row; Product Range Itt Cannon 51R5889
ZIF CONNECTOR HOUSING, PLUG, 96WAY, 8ROW; Product Range:ITT Cannon DL Series; Gender:Plug; No. of Positions:96Position s; Pitch Spacing:-; For Use With:Plug (Bump) Crimp Contacts; Connector Mounting:Cable Mount; Insert Type:Signal RoHS Compliant: Yes

ZIF CONNECTOR HOUSING, PLUG, 96WAY, 8ROW; Product Range:ITT Cannon DL Series; Gender:Plug; No. of Positions:96Positions; Pitch Spacing:-; For Use With:Plug (Bump) Crimp Contacts; Connector Mounting:Cable Mount; Insert Type:Signal RoHS Compliant: Yes

Supplier's Site
110777-0000 Rohs Compliant Itt Cannon - 60AC8786 - Newark, An Avnet Company
Chicago, IL, United States
110777-0000 Rohs Compliant Itt Cannon
60AC8786
110777-0000 Rohs Compliant Itt Cannon 60AC8786
110777-0000 ROHS COMPLIANT: YES

110777-0000 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. PEI-Genesis Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1095-ND DL2-96P ITT Cannon DL2-96P 406616 51R5889 60AC8786
Product Name Backplane Connector Housings Connectors Connectors, Interconnects -Backplane Connectors -Backplane Connector Housings D Sub Connectors Zif Connector Housing, Plug, 96Way, 8Row; Product Range Itt Cannon 110777-0000 Rohs Compliant Itt Cannon
Mounting Panel Mount Panel Mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details